Vishay Intertechnology, Inc. Through Hole Resistors RLR32C9R09FRBSL

Description
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C9R09FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9R09FRBSL-ND
Through Hole Resistors RLR32C9R09FRBSL-ND
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 9.09 OHM 1% 1W AXIAL - RLR32C9R09FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1% 1W AXIAL
RLR32C9R09FRBSL
RES 9.09 OHM 1% 1W AXIAL RLR32C9R09FRBSL
RES 9.09ohm 1% 1W AXIAL

RES 9.09ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C9R09FRBSL-ND RLR32C9R09FRBSL
Product Name Through Hole Resistors RES 9.09 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details