Vishay Intertechnology, Inc. RES 97.6K OHM 1% 1W AXIAL RLR32C9762FRB14

Description
RES 97.6Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1% 1W AXIAL - RLR32C9762FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1% 1W AXIAL
RLR32C9762FRB14
RES 97.6K OHM 1% 1W AXIAL RLR32C9762FRB14
RES 97.6Kohm 1% 1W AXIAL

RES 97.6Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C9762FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9762FRB14-ND
Through Hole Resistors RLR32C9762FRB14-ND
97.6 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C9762FRB14 RLR32C9762FRB14-ND
Product Name RES 97.6K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers