Vishay Intertechnology, Inc. Through Hole Resistors RLR32C9762FMBSL

Description
97.6 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
97.6 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C9762FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9762FMBSL-ND
Through Hole Resistors RLR32C9762FMBSL-ND
97.6 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 97.6K OHM 1% 1W AXIAL - RLR32C9762FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1% 1W AXIAL
RLR32C9762FMBSL
RES 97.6K OHM 1% 1W AXIAL RLR32C9762FMBSL
RES 97.6Kohm 1% 1W AXIAL

RES 97.6Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C9762FMBSL-ND RLR32C9762FMBSL
Product Name Through Hole Resistors RES 97.6K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers