Vishay Intertechnology, Inc. RES 976 OHM 1% 1W AXIAL RLR32C9760FMBSL

Description
RES 976ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1% 1W AXIAL - RLR32C9760FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1% 1W AXIAL
RLR32C9760FMBSL
RES 976 OHM 1% 1W AXIAL RLR32C9760FMBSL
RES 976ohm 1% 1W AXIAL

RES 976ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C9760FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9760FMBSL-ND
Through Hole Resistors RLR32C9760FMBSL-ND
976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C9760FMBSL RLR32C9760FMBSL-ND
Product Name RES 976 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details