Vishay Intertechnology, Inc. RES 953 OHM 1% 1W AXIAL RLR32C9530FRRSL

Description
RES 953ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1% 1W AXIAL - RLR32C9530FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1% 1W AXIAL
RLR32C9530FRRSL
RES 953 OHM 1% 1W AXIAL RLR32C9530FRRSL
RES 953ohm 1% 1W AXIAL

RES 953ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C9530FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9530FRRSL-ND
Through Hole Resistors RLR32C9530FRRSL-ND
953 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

953 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C9530FRRSL RLR32C9530FRRSL-ND
Product Name RES 953 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details