Vishay Intertechnology, Inc. RES 93.1 OHM 1% 1W AXIAL RLR32C93R1FRB14

Description
RES 93.1ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1% 1W AXIAL - RLR32C93R1FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1% 1W AXIAL
RLR32C93R1FRB14
RES 93.1 OHM 1% 1W AXIAL RLR32C93R1FRB14
RES 93.1ohm 1% 1W AXIAL

RES 93.1ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C93R1FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C93R1FRB14-ND
Through Hole Resistors RLR32C93R1FRB14-ND
93.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C93R1FRB14 RLR32C93R1FRB14-ND
Product Name RES 93.1 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers