Vishay Intertechnology, Inc. RES 91K OHM 2% 1W AXIAL RLR32C9102GMRSL

Description
RES 91Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 91Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 2% 1W AXIAL - RLR32C9102GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 2% 1W AXIAL
RLR32C9102GMRSL
RES 91K OHM 2% 1W AXIAL RLR32C9102GMRSL
RES 91Kohm 2% 1W AXIAL

RES 91Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C9102GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9102GMRSL-ND
Through Hole Resistors RLR32C9102GMRSL-ND
91 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C9102GMRSL RLR32C9102GMRSL-ND
Product Name RES 91K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details