Vishay Intertechnology, Inc. RES 9.1K OHM 2% 1W AXIAL RLR32C9101GRRSL

Description
RES 9.1Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 2% 1W AXIAL - RLR32C9101GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 2% 1W AXIAL
RLR32C9101GRRSL
RES 9.1K OHM 2% 1W AXIAL RLR32C9101GRRSL
RES 9.1Kohm 2% 1W AXIAL

RES 9.1Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C9101GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9101GRRSL-ND
Through Hole Resistors RLR32C9101GRRSL-ND
9.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C9101GRRSL RLR32C9101GRRSL-ND
Product Name RES 9.1K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details