Vishay Intertechnology, Inc. Through Hole Resistors RLR32C9100GMB14

Description
910 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
910 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C9100GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9100GMB14-ND
Through Hole Resistors RLR32C9100GMB14-ND
910 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 910 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C9100GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 910 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C9100GMB14
Res Metal Film 910 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C9100GMB14
Res Metal Film 910 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 910 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C9100GMB14-ND RLR32C9100GMB14
Product Name Through Hole Resistors Res Metal Film 910 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers