Vishay Intertechnology, Inc. RES 90.9 OHM 1% 1W AXIAL RLR32C90R9FRRSL

Description
RES 90.9ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1% 1W AXIAL - RLR32C90R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1% 1W AXIAL
RLR32C90R9FRRSL
RES 90.9 OHM 1% 1W AXIAL RLR32C90R9FRRSL
RES 90.9ohm 1% 1W AXIAL

RES 90.9ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C90R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C90R9FRRSL-ND
Through Hole Resistors RLR32C90R9FRRSL-ND
90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C90R9FRRSL RLR32C90R9FRRSL-ND
Product Name RES 90.9 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details