Vishay Intertechnology, Inc. RES 90.9 OHM 1% 1W AXIAL RLR32C90R9FRBSL

Description
RES 90.9ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1% 1W AXIAL - RLR32C90R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1% 1W AXIAL
RLR32C90R9FRBSL
RES 90.9 OHM 1% 1W AXIAL RLR32C90R9FRBSL
RES 90.9ohm 1% 1W AXIAL

RES 90.9ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C90R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C90R9FRBSL-ND
Through Hole Resistors RLR32C90R9FRBSL-ND
90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C90R9FRBSL RLR32C90R9FRBSL-ND
Product Name RES 90.9 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details