Vishay Intertechnology, Inc. RES 8.2 OHM 2% 1W AXIAL RLR32C8R20GRBSL

Description
RES 8.2ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 8.2ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 2% 1W AXIAL - RLR32C8R20GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 2% 1W AXIAL
RLR32C8R20GRBSL
RES 8.2 OHM 2% 1W AXIAL RLR32C8R20GRBSL
RES 8.2ohm 2% 1W AXIAL

RES 8.2ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8R20GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8R20GRBSL-ND
Through Hole Resistors RLR32C8R20GRBSL-ND
8.2 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8R20GRBSL RLR32C8R20GRBSL-ND
Product Name RES 8.2 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers