Vishay Intertechnology, Inc. RES 8.2 OHM 2% 1W AXIAL RLR32C8R20GRB14

Description
RES 8.2ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 8.2ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 2% 1W AXIAL - RLR32C8R20GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 2% 1W AXIAL
RLR32C8R20GRB14
RES 8.2 OHM 2% 1W AXIAL RLR32C8R20GRB14
RES 8.2ohm 2% 1W AXIAL

RES 8.2ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8R20GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8R20GRB14-ND
Through Hole Resistors RLR32C8R20GRB14-ND
8.2 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8R20GRB14 RLR32C8R20GRB14-ND
Product Name RES 8.2 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details