Vishay Intertechnology, Inc. Through Hole Resistors RLR32C8R06FRB14

Description
8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C8R06FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8R06FRB14-ND
Through Hole Resistors RLR32C8R06FRB14-ND
8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 8.06 OHM 1% 1W AXIAL - RLR32C8R06FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1% 1W AXIAL
RLR32C8R06FRB14
RES 8.06 OHM 1% 1W AXIAL RLR32C8R06FRB14
RES 8.06ohm 1% 1W AXIAL

RES 8.06ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C8R06FRB14-ND RLR32C8R06FRB14
Product Name Through Hole Resistors RES 8.06 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details