Vishay Intertechnology, Inc. Through Hole Resistors RLR32C8873FMBSL

Description
887 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
887 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C8873FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8873FMBSL-ND
Through Hole Resistors RLR32C8873FMBSL-ND
887 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

887 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 887K OHM 1% 1W AXIAL - RLR32C8873FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1% 1W AXIAL
RLR32C8873FMBSL
RES 887K OHM 1% 1W AXIAL RLR32C8873FMBSL
RES 887Kohm 1% 1W AXIAL

RES 887Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C8873FMBSL-ND RLR32C8873FMBSL
Product Name Through Hole Resistors RES 887K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details