Vishay Intertechnology, Inc. Through Hole Resistors RLR32C86R6FRBSL

Description
86.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
86.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C86R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C86R6FRBSL-ND
Through Hole Resistors RLR32C86R6FRBSL-ND
86.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 86.6 OHM 1% 1W AXIAL - RLR32C86R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1% 1W AXIAL
RLR32C86R6FRBSL
RES 86.6 OHM 1% 1W AXIAL RLR32C86R6FRBSL
RES 86.6ohm 1% 1W AXIAL

RES 86.6ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C86R6FRBSL-ND RLR32C86R6FRBSL
Product Name Through Hole Resistors RES 86.6 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details