Vishay Intertechnology, Inc. Res Metal Film 82.5 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C82R5FPRE5

Description
Res Metal Film 82.5 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 82.5 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 82.5 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR32C82R5FPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 82.5 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR32C82R5FPRE5
Res Metal Film 82.5 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C82R5FPRE5
Res Metal Film 82.5 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 82.5 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C82R5FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C82R5FPRE5TR-ND
Through Hole Resistors 541-RLR32C82R5FPRE5TR-ND
82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C82R5FPRE5 541-RLR32C82R5FPRE5TR-ND
Product Name Res Metal Film 82.5 Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers