Vishay Intertechnology, Inc. RES 82.5 OHM 1% 1W AXIAL RLR32C82R5FPBSL

Description
RES 82.5ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1% 1W AXIAL - RLR32C82R5FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1% 1W AXIAL
RLR32C82R5FPBSL
RES 82.5 OHM 1% 1W AXIAL RLR32C82R5FPBSL
RES 82.5ohm 1% 1W AXIAL

RES 82.5ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C82R5FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C82R5FPBSL-ND
Through Hole Resistors RLR32C82R5FPBSL-ND
82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C82R5FPBSL RLR32C82R5FPBSL-ND
Product Name RES 82.5 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details