Vishay Intertechnology, Inc. Res Metal Film 82.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C8252FRB14

Description
Res Metal Film 82.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 82.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 82.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR32C8252FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 82.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR32C8252FRB14
Res Metal Film 82.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C8252FRB14
Res Metal Film 82.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 82.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR32C8252FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8252FRB14-ND
Through Hole Resistors RLR32C8252FRB14-ND
82.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8252FRB14 RLR32C8252FRB14-ND
Product Name Res Metal Film 82.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers