Vishay Intertechnology, Inc. RES 820K OHM 2% 1W AXIAL RLR32C8203GPRSL

Description
RES 820Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 2% 1W AXIAL - RLR32C8203GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 2% 1W AXIAL
RLR32C8203GPRSL
RES 820K OHM 2% 1W AXIAL RLR32C8203GPRSL
RES 820Kohm 2% 1W AXIAL

RES 820Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8203GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8203GPRSL-ND
Through Hole Resistors RLR32C8203GPRSL-ND
820 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8203GPRSL RLR32C8203GPRSL-ND
Product Name RES 820K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers