Vishay Intertechnology, Inc. Through Hole Resistors RLR32C8203GPRE6

Description
820 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
820 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C8203GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8203GPRE6-ND
Through Hole Resistors RLR32C8203GPRE6-ND
820 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 820K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR32C8203GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 820K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR32C8203GPRE6
Res Metal Film 820K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR32C8203GPRE6
Res Metal Film 820K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 820K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C8203GPRE6-ND RLR32C8203GPRE6
Product Name Through Hole Resistors Res Metal Film 820K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details