Vishay Intertechnology, Inc. RES 82K OHM 2% 1W AXIAL RLR32C8202GRR64

Description
RES 82Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 2% 1W AXIAL - RLR32C8202GRR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 2% 1W AXIAL
RLR32C8202GRR64
RES 82K OHM 2% 1W AXIAL RLR32C8202GRR64
RES 82Kohm 2% 1W AXIAL

RES 82Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8202GRR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8202GRR64-ND
Through Hole Resistors RLR32C8202GRR64-ND
82 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8202GRR64 RLR32C8202GRR64-ND
Product Name RES 82K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers