Vishay Intertechnology, Inc. RES 82K OHM 2% 1W AXIAL RLR32C8202GPBSL

Description
RES 82Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 2% 1W AXIAL - RLR32C8202GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 2% 1W AXIAL
RLR32C8202GPBSL
RES 82K OHM 2% 1W AXIAL RLR32C8202GPBSL
RES 82Kohm 2% 1W AXIAL

RES 82Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8202GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8202GPBSL-ND
Through Hole Resistors RLR32C8202GPBSL-ND
82 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8202GPBSL RLR32C8202GPBSL-ND
Product Name RES 82K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details