Vishay Intertechnology, Inc. Through Hole Resistors RLR32C8200GPRSL

Description
820 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
820 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C8200GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8200GPRSL-ND
Through Hole Resistors RLR32C8200GPRSL-ND
820 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 820 OHM 2% 1W AXIAL - RLR32C8200GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 2% 1W AXIAL
RLR32C8200GPRSL
RES 820 OHM 2% 1W AXIAL RLR32C8200GPRSL
RES 820ohm 2% 1W AXIAL

RES 820ohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C8200GPRSL-ND RLR32C8200GPRSL
Product Name Through Hole Resistors RES 820 OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details