Vishay Intertechnology, Inc. RES 8.06K OHM 1% 1W AXIAL RLR32C8061FRBSL

Description
RES 8.06Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1% 1W AXIAL - RLR32C8061FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1% 1W AXIAL
RLR32C8061FRBSL
RES 8.06K OHM 1% 1W AXIAL RLR32C8061FRBSL
RES 8.06Kohm 1% 1W AXIAL

RES 8.06Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8061FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8061FRBSL-ND
Through Hole Resistors RLR32C8061FRBSL-ND
8.06 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8061FRBSL RLR32C8061FRBSL-ND
Product Name RES 8.06K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers