Vishay Intertechnology, Inc. RES 806 OHM 1% 1W AXIAL RLR32C8060FPBSL

Description
RES 806ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1% 1W AXIAL - RLR32C8060FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1% 1W AXIAL
RLR32C8060FPBSL
RES 806 OHM 1% 1W AXIAL RLR32C8060FPBSL
RES 806ohm 1% 1W AXIAL

RES 806ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C8060FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C8060FPBSL-ND
Through Hole Resistors RLR32C8060FPBSL-ND
806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

806 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C8060FPBSL RLR32C8060FPBSL-ND
Product Name RES 806 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers