Vishay Intertechnology, Inc. RES 78.7 OHM 1% 1W AXIAL RLR32C78R7FRB14

Description
RES 78.7ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1% 1W AXIAL - RLR32C78R7FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1% 1W AXIAL
RLR32C78R7FRB14
RES 78.7 OHM 1% 1W AXIAL RLR32C78R7FRB14
RES 78.7ohm 1% 1W AXIAL

RES 78.7ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C78R7FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C78R7FRB14-ND
Through Hole Resistors RLR32C78R7FRB14-ND
78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C78R7FRB14 RLR32C78R7FRB14-ND
Product Name RES 78.7 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details