Vishay Intertechnology, Inc. Through Hole Resistors RLR32C78R7FMRSL

Description
78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C78R7FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C78R7FMRSL-ND
Through Hole Resistors RLR32C78R7FMRSL-ND
78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 78.7 OHM 1% 1W AXIAL - RLR32C78R7FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1% 1W AXIAL
RLR32C78R7FMRSL
RES 78.7 OHM 1% 1W AXIAL RLR32C78R7FMRSL
RES 78.7ohm 1% 1W AXIAL

RES 78.7ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C78R7FMRSL-ND RLR32C78R7FMRSL
Product Name Through Hole Resistors RES 78.7 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details