Vishay Intertechnology, Inc. RES 78.7K OHM 1% 1W AXIAL RLR32C7872FRRSL

Description
RES 78.7Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1% 1W AXIAL - RLR32C7872FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1% 1W AXIAL
RLR32C7872FRRSL
RES 78.7K OHM 1% 1W AXIAL RLR32C7872FRRSL
RES 78.7Kohm 1% 1W AXIAL

RES 78.7Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7872FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7872FRRSL-ND
Through Hole Resistors RLR32C7872FRRSL-ND
78.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7872FRRSL RLR32C7872FRRSL-ND
Product Name RES 78.7K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details