Vishay Intertechnology, Inc. RES 7.68K OHM 1% 1W AXIAL RLR32C7681FPRSL

Description
RES 7.68Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1% 1W AXIAL - RLR32C7681FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1% 1W AXIAL
RLR32C7681FPRSL
RES 7.68K OHM 1% 1W AXIAL RLR32C7681FPRSL
RES 7.68Kohm 1% 1W AXIAL

RES 7.68Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7681FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7681FPRSL-ND
Through Hole Resistors RLR32C7681FPRSL-ND
7.68 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7681FPRSL RLR32C7681FPRSL-ND
Product Name RES 7.68K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details