Vishay Intertechnology, Inc. RES 75 OHM 1% 1W AXIAL RLR32C75R0FRRSL

Description
RES 75ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1% 1W AXIAL - RLR32C75R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1% 1W AXIAL
RLR32C75R0FRRSL
RES 75 OHM 1% 1W AXIAL RLR32C75R0FRRSL
RES 75ohm 1% 1W AXIAL

RES 75ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C75R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C75R0FRRSL-ND
Through Hole Resistors RLR32C75R0FRRSL-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C75R0FRRSL RLR32C75R0FRRSL-ND
Product Name RES 75 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details