Vishay Intertechnology, Inc. RES 75 OHM 1% 1W AXIAL RLR32C75R0FRR64

Description
RES 75ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1% 1W AXIAL - RLR32C75R0FRR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1% 1W AXIAL
RLR32C75R0FRR64
RES 75 OHM 1% 1W AXIAL RLR32C75R0FRR64
RES 75ohm 1% 1W AXIAL

RES 75ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C75R0FRR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C75R0FRR64-ND
Through Hole Resistors RLR32C75R0FRR64-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C75R0FRR64 RLR32C75R0FRR64-ND
Product Name RES 75 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details