Vishay Intertechnology, Inc. Through Hole Resistors RLR32C75R0FRB14

Description
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C75R0FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C75R0FRB14-ND
Through Hole Resistors RLR32C75R0FRB14-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 75 OHM 1% 1W AXIAL - RLR32C75R0FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1% 1W AXIAL
RLR32C75R0FRB14
RES 75 OHM 1% 1W AXIAL RLR32C75R0FRB14
RES 75ohm 1% 1W AXIAL

RES 75ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C75R0FRB14-ND RLR32C75R0FRB14
Product Name Through Hole Resistors RES 75 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details