Vishay Intertechnology, Inc. RES 750K OHM 2% 1W AXIAL RLR32C7503GRBSL

Description
RES 750Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 2% 1W AXIAL - RLR32C7503GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 2% 1W AXIAL
RLR32C7503GRBSL
RES 750K OHM 2% 1W AXIAL RLR32C7503GRBSL
RES 750Kohm 2% 1W AXIAL

RES 750Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7503GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7503GRBSL-ND
Through Hole Resistors RLR32C7503GRBSL-ND
750 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7503GRBSL RLR32C7503GRBSL-ND
Product Name RES 750K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details