Vishay Intertechnology, Inc. Res Metal Film 7.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C7501GMB141

Description
Res Metal Film 7.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 7.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C7501GMB141 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C7501GMB141
Res Metal Film 7.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C7501GMB141
Res Metal Film 7.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 7.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR32C7501GMB141-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C7501GMB141-ND
Through Hole Resistors 541-RLR32C7501GMB141-ND
7.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7501GMB141 541-RLR32C7501GMB141-ND
Product Name Res Metal Film 7.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details