Vishay Intertechnology, Inc. RES 7.5K OHM 2% 1W AXIAL RLR32C7501GMB14

Description
RES 7.5Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 2% 1W AXIAL - RLR32C7501GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 2% 1W AXIAL
RLR32C7501GMB14
RES 7.5K OHM 2% 1W AXIAL RLR32C7501GMB14
RES 7.5Kohm 2% 1W AXIAL

RES 7.5Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7501GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7501GMB14-ND
Through Hole Resistors RLR32C7501GMB14-ND
7.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7501GMB14 RLR32C7501GMB14-ND
Product Name RES 7.5K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details