Vishay Intertechnology, Inc. RES 750 OHM 2% 1W AXIAL RLR32C7500GRRE6

Description
RES 750ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2% 1W AXIAL - RLR32C7500GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2% 1W AXIAL
RLR32C7500GRRE6
RES 750 OHM 2% 1W AXIAL RLR32C7500GRRE6
RES 750ohm 2% 1W AXIAL

RES 750ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7500GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7500GRRE6-ND
Through Hole Resistors RLR32C7500GRRE6-ND
750 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7500GRRE6 RLR32C7500GRRE6-ND
Product Name RES 750 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers