Vishay Intertechnology, Inc. RES 750 OHM 2% 1W AXIAL RLR32C7500GPRSL

Description
RES 750ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2% 1W AXIAL - RLR32C7500GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2% 1W AXIAL
RLR32C7500GPRSL
RES 750 OHM 2% 1W AXIAL RLR32C7500GPRSL
RES 750ohm 2% 1W AXIAL

RES 750ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7500GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7500GPRSL-ND
Through Hole Resistors RLR32C7500GPRSL-ND
750 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7500GPRSL RLR32C7500GPRSL-ND
Product Name RES 750 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details