Vishay Intertechnology, Inc. RES 750 OHM 1% 1W AXIAL RLR32C7500FRRSL

Description
RES 750ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1% 1W AXIAL - RLR32C7500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1% 1W AXIAL
RLR32C7500FRRSL
RES 750 OHM 1% 1W AXIAL RLR32C7500FRRSL
RES 750ohm 1% 1W AXIAL

RES 750ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7500FRRSL-ND
Through Hole Resistors RLR32C7500FRRSL-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7500FRRSL RLR32C7500FRRSL-ND
Product Name RES 750 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details