Vishay Intertechnology, Inc. Through Hole Resistors RLR32C7500FMBSL

Description
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C7500FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7500FMBSL-ND
Through Hole Resistors RLR32C7500FMBSL-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 750 OHM 1% 1W AXIAL - RLR32C7500FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1% 1W AXIAL
RLR32C7500FMBSL
RES 750 OHM 1% 1W AXIAL RLR32C7500FMBSL
RES 750ohm 1% 1W AXIAL

RES 750ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C7500FMBSL-ND RLR32C7500FMBSL
Product Name Through Hole Resistors RES 750 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details