Vishay Intertechnology, Inc. RES 73.2 OHM 1% 1W AXIAL RLR32C73R2FRRSL

Description
RES 73.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1% 1W AXIAL - RLR32C73R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1% 1W AXIAL
RLR32C73R2FRRSL
RES 73.2 OHM 1% 1W AXIAL RLR32C73R2FRRSL
RES 73.2ohm 1% 1W AXIAL

RES 73.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C73R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C73R2FRRSL-ND
Through Hole Resistors RLR32C73R2FRRSL-ND
73.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C73R2FRRSL RLR32C73R2FRRSL-ND
Product Name RES 73.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers