Vishay Intertechnology, Inc. RES 71.5K OHM 1% 1W AXIAL RLR32C7152FRRSL

Description
RES 71.5Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 71.5Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1% 1W AXIAL - RLR32C7152FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1% 1W AXIAL
RLR32C7152FRRSL
RES 71.5K OHM 1% 1W AXIAL RLR32C7152FRRSL
RES 71.5Kohm 1% 1W AXIAL

RES 71.5Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C7152FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C7152FRRSL-ND
Through Hole Resistors RLR32C7152FRRSL-ND
71.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

71.5 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C7152FRRSL RLR32C7152FRRSL-ND
Product Name RES 71.5K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers