Vishay Intertechnology, Inc. Through Hole Resistors RLR32C7000FMRE5

Description
700 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
700 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C7000FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C7000FMRE5TR-ND
Through Hole Resistors 541-RLR32C7000FMRE5TR-ND
700 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

700 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 700 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C7000FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 700 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C7000FMRE5
Res Metal Film 700 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C7000FMRE5
Res Metal Film 700 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 700 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C7000FMRE5TR-ND RLR32C7000FMRE5
Product Name Through Hole Resistors Res Metal Film 700 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details