Vishay Intertechnology, Inc. Through Hole Resistors RLR32C6R81FPRSL

Description
6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C6R81FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6R81FPRSL-ND
Through Hole Resistors RLR32C6R81FPRSL-ND
6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.81 OHM 1% 1W AXIAL - RLR32C6R81FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1% 1W AXIAL
RLR32C6R81FPRSL
RES 6.81 OHM 1% 1W AXIAL RLR32C6R81FPRSL
RES 6.81ohm 1% 1W AXIAL

RES 6.81ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C6R81FPRSL-ND RLR32C6R81FPRSL
Product Name Through Hole Resistors RES 6.81 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details