Vishay Intertechnology, Inc. RES 6.81 OHM 1% 1W AXIAL RLR32C6R81FPBSL

Description
RES 6.81ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1% 1W AXIAL - RLR32C6R81FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1% 1W AXIAL
RLR32C6R81FPBSL
RES 6.81 OHM 1% 1W AXIAL RLR32C6R81FPBSL
RES 6.81ohm 1% 1W AXIAL

RES 6.81ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6R81FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6R81FPBSL-ND
Through Hole Resistors RLR32C6R81FPBSL-ND
6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.81 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6R81FPBSL RLR32C6R81FPBSL-ND
Product Name RES 6.81 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details