Vishay Intertechnology, Inc. RES 6.49 OHM 1% 1W AXIAL RLR32C6R49FRB14

Description
RES 6.49ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 1% 1W AXIAL - RLR32C6R49FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 1% 1W AXIAL
RLR32C6R49FRB14
RES 6.49 OHM 1% 1W AXIAL RLR32C6R49FRB14
RES 6.49ohm 1% 1W AXIAL

RES 6.49ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6R49FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6R49FRB14-ND
Through Hole Resistors RLR32C6R49FRB14-ND
6.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6R49FRB14 RLR32C6R49FRB14-ND
Product Name RES 6.49 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers