Vishay Intertechnology, Inc. RES 6.2 OHM 2% 1W AXIAL RLR32C6R20GRRSL

Description
RES 6.2ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.2ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 2% 1W AXIAL - RLR32C6R20GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 2% 1W AXIAL
RLR32C6R20GRRSL
RES 6.2 OHM 2% 1W AXIAL RLR32C6R20GRRSL
RES 6.2ohm 2% 1W AXIAL

RES 6.2ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6R20GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6R20GRRSL-ND
Through Hole Resistors RLR32C6R20GRRSL-ND
6.2 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6R20GRRSL RLR32C6R20GRRSL-ND
Product Name RES 6.2 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details