Vishay Intertechnology, Inc. RES 6.19 OHM 1% 1W AXIAL RLR32C6R19FRBSL

Description
RES 6.19ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1% 1W AXIAL - RLR32C6R19FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1% 1W AXIAL
RLR32C6R19FRBSL
RES 6.19 OHM 1% 1W AXIAL RLR32C6R19FRBSL
RES 6.19ohm 1% 1W AXIAL

RES 6.19ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6R19FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6R19FRBSL-ND
Through Hole Resistors RLR32C6R19FRBSL-ND
6.19 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6R19FRBSL RLR32C6R19FRBSL-ND
Product Name RES 6.19 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers