Vishay Intertechnology, Inc. RES 6.98K OHM 1% 1W AXIAL RLR32C6981FRBSL

Description
RES 6.98Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1% 1W AXIAL - RLR32C6981FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1% 1W AXIAL
RLR32C6981FRBSL
RES 6.98K OHM 1% 1W AXIAL RLR32C6981FRBSL
RES 6.98Kohm 1% 1W AXIAL

RES 6.98Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6981FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6981FRBSL-ND
Through Hole Resistors RLR32C6981FRBSL-ND
6.98 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6981FRBSL RLR32C6981FRBSL-ND
Product Name RES 6.98K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details