Vishay Intertechnology, Inc. RES 68.1 OHM 1% 1W AXIAL RLR32C68R1FRRSL

Description
RES 68.1ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1% 1W AXIAL - RLR32C68R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1% 1W AXIAL
RLR32C68R1FRRSL
RES 68.1 OHM 1% 1W AXIAL RLR32C68R1FRRSL
RES 68.1ohm 1% 1W AXIAL

RES 68.1ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C68R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C68R1FRRSL-ND
Through Hole Resistors RLR32C68R1FRRSL-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C68R1FRRSL RLR32C68R1FRRSL-ND
Product Name RES 68.1 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers